Texas Instruments High-Performance Analog 5.5V SSOP Analog Switch and Multiplexer IC SN74LVC1G139DCTR

Description
2-to-4 Decoder/Demultiplexe r, 1 Circuit, SSOP, 5.5V Product overview: SN74LVC1G139DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G139DCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-to-4 Decoder/Demultiplexe r, 1 Circuit, SSOP, 5.5V Product overview: SN74LVC1G139DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G139DCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V SSOP Analog Switch and Multiplexer IC
743-SN74LVC1G139DCTR
5.5V SSOP Analog Switch and Multiplexer IC 743-SN74LVC1G139DCTR
2-to-4 Decoder/Demultiplexe r, 1 Circuit, SSOP, 5.5V Product overview: SN74LVC1G139DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G139DCTR can be used for catalog matching and distributor lookup.

2-to-4 Decoder/Demultiplexer, 1 Circuit, SSOP, 5.5V Product overview: SN74LVC1G139DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G139DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G139DCTR - 1255528-SN74LVC1G139DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G139DCTR
1255528-SN74LVC1G139DCTR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G139DCTR 1255528-SN74LVC1G139DCTR
Manufacturer: Texas Instruments Win Source Part Number: 1255528-SN74LVC1G139 DCTR Series: 74LVC Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74LVC1G139 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SM8 Alternative Parts (Cross-Reference): 74LVC1G139DCUTE4; 74LVC1G139DCURG4; 74LVC1G139DCURE4; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1255528-SN74LVC1G139DCTR
Series: 74LVC
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: SMD
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74LVC1G139
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SM8
Alternative Parts (Cross-Reference): 74LVC1G139DCUTE4; 74LVC1G139DCURG4; 74LVC1G139DCURE4;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-18235-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-18235-2-ND
Signal Switches, Multiplexers, Decoders 296-18235-2-ND
Decoder/Demultiplexe r 1 x 2:4 SM8

Decoder/Demultiplexer 1 x 2:4 SM8

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-18235-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-18235-6-ND
Signal Switches, Multiplexers, Decoders 296-18235-6-ND
Decoder/Demultiplexe r 1 x 2:4 SM8

Decoder/Demultiplexer 1 x 2:4 SM8

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-18235-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-18235-1-ND
Signal Switches, Multiplexers, Decoders 296-18235-1-ND
Decoder/Demultiplexe r 1 x 2:4 SM8

Decoder/Demultiplexer 1 x 2:4 SM8

Buy Now Datasheet
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers - SN74LVC1G139DCTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
SN74LVC1G139DCTR
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers SN74LVC1G139DCTR
SSOP-8-2.8mm Signal Switches / Encoders & Decoders / Multiplexers ROHS

SSOP-8-2.8mm Signal Switches / Encoders & Decoders / Multiplexers ROHS

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G139DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LVC1G139DCTR
Logic - Signal Switches, Multiplexers, Decoders SN74LVC1G139DCTR
IC DECODER/DEMUX 1 X 2:4 SM8

IC DECODER/DEMUX 1 X 2:4 SM8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74LVC1G139DCTR 1255528-SN74LVC1G139DCTR 296-18235-2-ND SN74LVC1G139DCTR SN74LVC1G139DCTR
Product Name 5.5V SSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G139DCTR Signal Switches, Multiplexers, Decoders Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3126QG - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1913947 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
Bilateral switch - 74LVC2G66DC-Q100H - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
4 suppliers