Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC1G126DSFR

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1x1)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-36724-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-36724-6-ND
Buffers, Drivers, Receivers, Transceivers 296-36724-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-36724-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-36724-2-ND
Buffers, Drivers, Receivers, Transceivers 296-36724-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-36724-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-36724-1-ND
Buffers, Drivers, Receivers, Transceivers 296-36724-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1x1)

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DSFR - 896739-SN74LVC1G126DSFR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DSFR
896739-SN74LVC1G126DSFR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DSFR 896739-SN74LVC1G126DSFR
Manufacturer: Texas Instruments Win Source Part Number: 896739-SN74LVC1G126D SFR Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1x1) Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G126 Categories: Integrated Circuits (ICs) Case / Package: 6-SON (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-36724-2, -296-36724-1-ND, 296-36724-1, -296-36724-1, 296-36724-6, SN74LVC1G126DSFR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896739-SN74LVC1G126DSFR
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1x1)
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G126
Categories: Integrated Circuits (ICs)
Case / Package: 6-SON (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-36724-2, -296-36724-1-ND, 296-36724-1, -296-36724-1, 296-36724-6, SN74LVC1G126DSFR-ND

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DSFR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G126DSFR
Buffers, Drivers, Receivers, Transceivers SN74LVC1G126DSFR
IC BUFFER NON-INVERT 5.5V 6SON

IC BUFFER NON-INVERT 5.5V 6SON

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC1G126DSFR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G126DSFR
IC BUFFER NON-INVERT 5.5V 6SON

IC BUFFER NON-INVERT 5.5V 6SON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-36724-6-ND 896739-SN74LVC1G126DSFR SN74LVC1G126DSFR SN74LVC1G126DSFR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DSFR Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data