Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DRLR SN74LVC1G126DRLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 042776-SN74LVC1G126D RLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-5 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 042776-SN74LVC1G126D RLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-5 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DRLR - 042776-SN74LVC1G126DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DRLR
042776-SN74LVC1G126DRLR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DRLR 042776-SN74LVC1G126DRLR
Manufacturer: Texas Instruments Win Source Part Number: 042776-SN74LVC1G126D RLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-5 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042776-SN74LVC1G126DRLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-18013-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-18013-2-ND
Buffers, Drivers, Receivers, Transceivers 296-18013-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-18013-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-18013-1-ND
Buffers, Drivers, Receivers, Transceivers 296-18013-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-18013-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-18013-6-ND
Buffers, Drivers, Receivers, Transceivers 296-18013-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-5

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC1G126DRLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G126DRLR
IC BUFFER NON-INVERT 5.5V SOT5

IC BUFFER NON-INVERT 5.5V SOT5

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DRLR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G126DRLR
Buffers, Drivers, Receivers, Transceivers SN74LVC1G126DRLR
IC BUFFER NON-INVERT 5.5V SOT5

IC BUFFER NON-INVERT 5.5V SOT5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 042776-SN74LVC1G126DRLR 296-18013-2-ND SN74LVC1G126DRLR SN74LVC1G126DRLR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DRLR Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

350KHZ Operational Amplifier IC - 687-AD515JH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1 V/µs
Bandwidth 0.3500 MHz
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - 5417/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
High-Performance Buffers - SiT92110AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 800-2156-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details