LOGIC, 74LVC1G, BUFFER/DRIVER, SC705; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC1G126; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers SINGLE BUS BUFFER GATE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 40AH5398 | SN74LVC1G126DCKR |
| Product Name | Logic, 74Lvc1G, Buffer/driver, Sc705; Logic Device Type Texas Instruments | Buffers & Line Drivers |