Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Win Source Part Number: 1259377-SN74LVC1G126
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 10,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC1G
Product Status: Obsolete
IC BUF NON-INVERT 5.5V SC70-5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | SN74LVC1G126DCKJ-ND | 1259377-SN74LVC1G126DCKJ | SN74LVC1G126DCKJ |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |