Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DBVR SN74LVC1G126DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 007204-SN74LVC1G126D BVR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74LVC1G126 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LX1G126STR; 74LX1G126S; 74LVCE1G126W5-7; TC7SZ126F; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Malaysia , Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Signal Processing, Imaging, Video & Vision
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 007204-SN74LVC1G126D BVR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74LVC1G126 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LX1G126STR; 74LX1G126S; 74LVCE1G126W5-7; TC7SZ126F; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Malaysia , Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Signal Processing, Imaging, Video & Vision
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DBVR - 007204-SN74LVC1G126DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DBVR
007204-SN74LVC1G126DBVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DBVR 007204-SN74LVC1G126DBVR
Manufacturer: Texas Instruments Win Source Part Number: 007204-SN74LVC1G126D BVR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74LVC1G126 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LX1G126STR; 74LX1G126S; 74LVCE1G126W5-7; TC7SZ126F; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Malaysia , Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Signal Processing, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 007204-SN74LVC1G126DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74LVC1G126
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LX1G126STR; 74LX1G126S; 74LVCE1G126W5-7; TC7SZ126F;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Malaysia , Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Signal Processing, Imaging, Video & Vision

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 007204-SN74LVC1G126DBVR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DBVR
Applications Military / Defense
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16245DT - 883738-MC74LCX16245DT - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details