Buffers & Line Drivers Single Bus Buffer Gate
IC, NON INVERT BUS BUFFER GATE SOT-553-5; Logic Family / Base Number:74LVC1G125; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOT-553; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC1G125DRLR | 42AH2007 |
| Product Name | Buffers & Line Drivers | Ic, Non Invert Bus Buffer Gate Sot-553-5; Logic Family / Base Number Texas Instruments |