IC, BUFFER GATE, SMD, SC-70-5; Logic Family / Base Number:74LVC1G125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; LogicRoHS Compliant: Yes
Buffers & Line Drivers SNGL Bus Buffer Gate
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 42AH2006 | SN74LVC1G125DCKT |
| Product Name | Ic, Buffer Gate, Smd, Sc-70-5; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |