IC, SM, LOGIC, 74LVC1G, BUFFER; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC1G125; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
Buffers & Line Drivers SNGL Bus Buffer Gate
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 39AH9255 | SN74LVC1G125DBVT |
| Product Name | Ic, Sm, Logic, 74Lvc1G, Buffer; Logic Device Type Texas Instruments | Buffers & Line Drivers |