Manufacturer: Texas Instruments
Win Source Part Number: 030300-SN74LVC1G125D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74LVC1G125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LX1G125STR; 74LX1G125S; 74LVC1G125GV;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Motor Drive & Control, Consumer Electronics, Imaging, Video & Vision
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
IC BUFF NON-INVERT 5.5V SOT23-5
IC BUF NON-INVERT 5.5V SOT23-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 030300-SN74LVC1G125DBVR | 296-11603-2-ND | SN74LVC1G125DBVR | SN74LVC1G125DBVR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G125DBVR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |