Buffers & Line Drivers SINGLE BUS BUFFER GATE
IC, BUFFER GATE, BUS, SMD, SOT-23-5; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC1G125; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
IC, BUFFER GATE, BUS, SMD, SOT-23-5; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC1G125; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC1G125DBVR | 33AH4913 |
| Product Name | Buffers & Line Drivers | Ic, Buffer Gate, Bus, Smd, Sot-23-5; Logic Device Type Texas Instruments |