Manufacturer: Texas Instruments
Win Source Part Number: 030299-SN74LVC1G123Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Propagation Delay: 18.5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Signal Processing, Imaging, Video & Vision
Monostable Multivibrator 18.5ns 8-DSBGA (1.9x0.9)
Monostable Multivibrator 18.5ns 8-DSBGA (1.9x0.9)
Monostable Multivibrator 18.5ns 8-DSBGA (1.9x0.9)
IC MULTIVIBRATOR 18.5NS 8DSBGA
MULTIVIBRATOR, MONO, 18.5NS, DSBGA-8; Logic Family / Base Number:74LVC1G123; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:DSBGA; No. of Pins:8Pins;RoHS Compliant: Yes
IC MULTIVIBRATOR 18.5NS 8DSBGA
Monostable Multivibrator 18.5 ns 8-DSBGA (1.9x0.9)
IC MULTIVIBRATOR 18.5NS 8DSBGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | 030299-SN74LVC1G123YZPR | 296-21058-1-ND | SN74LVC1G123YZPR | 26AJ9498 | SN74LVC1G123YZPR | SN74LVC1G123YZPR | SN74LVC1G123YZPR |
| Product Name | Logic - Logic - Multivibrators - SN74LVC1G123YZPR | Multivibrators | Logic - Multivibrators | Multivibrator, Mono, 18.5Ns, Dsbga-8; Logic Family / Base Number Texas Instruments | Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators |
| Supply Voltage | 1.65 V ~ 5.5 V | 5.5V | 1.65 V ~ 5.5 V | 1.65 V ~ 5.5 V | |||
| Package Type | BGA; Other; 8-DSBGA, 8-WCSP (1.9x0.9) | Other; 8-XFBGA, DSBGA | Other; DSBGA | Other; 8-XFBGA, DSBGA | BGA; Other; 8-XFBGA, DSBGA | BGA | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features | Schmitt Trigger |