Texas Instruments Standard Linear and Logic 5.5V 1.65V Logic IC SN74LVC1G123DCUT

Description
Single Monostable Multivibrator, 5.5V, 1.65V, CMOS, VSSOP Product overview: SN74LVC1G123DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.65V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 1.65V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LVC1G123DCUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single Monostable Multivibrator, 5.5V, 1.65V, CMOS, VSSOP Product overview: SN74LVC1G123DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.65V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 1.65V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LVC1G123DCUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 1.65V Logic IC
711-SN74LVC1G123DCUT
5.5V 1.65V Logic IC 711-SN74LVC1G123DCUT
Single Monostable Multivibrator, 5.5V, 1.65V, CMOS, VSSOP Product overview: SN74LVC1G123DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.65V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 1.65V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LVC1G123DCUT can be used for catalog matching and distributor lookup.

Single Monostable Multivibrator, 5.5V, 1.65V, CMOS, VSSOP Product overview: SN74LVC1G123DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.65V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 1.65V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LVC1G123DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-SN74LVC1G123DCUT
Product Name 5.5V 1.65V Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
Gates and Inverters - 74AHCT2G08GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
Logic Gates - 7512761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details