Texas Instruments Standard Linear and Logic Logic - Logic - Multivibrators - SN74LVC1G123DCUT SN74LVC1G123DCUT

Description
Manufacturer: Texas Instruments Win Source Part Number: 849929-SN74LVC1G123D CUT Series: 74LVC Features: Monostable Multivibrator 18.5 ns Package: Reel - TR Family Name: 74LVC1G123 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC1G123DCUTE4, 296-26594-6, SN74LVC1G123DCUT-ND, 296-26594-1, 296-26594-2, 74LVC1G123DCUTE4-ND, -296-26594-1-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 849929-SN74LVC1G123D CUT Series: 74LVC Features: Monostable Multivibrator 18.5 ns Package: Reel - TR Family Name: 74LVC1G123 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC1G123DCUTE4, 296-26594-6, SN74LVC1G123DCUT-ND, 296-26594-1, 296-26594-2, 74LVC1G123DCUTE4-ND, -296-26594-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - SN74LVC1G123DCUT - 849929-SN74LVC1G123DCUT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LVC1G123DCUT
849929-SN74LVC1G123DCUT
Logic - Logic - Multivibrators - SN74LVC1G123DCUT 849929-SN74LVC1G123DCUT
Manufacturer: Texas Instruments Win Source Part Number: 849929-SN74LVC1G123D CUT Series: 74LVC Features: Monostable Multivibrator 18.5 ns Package: Reel - TR Family Name: 74LVC1G123 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC1G123DCUTE4, 296-26594-6, SN74LVC1G123DCUT-ND, 296-26594-1, 296-26594-2, 74LVC1G123DCUTE4-ND, -296-26594-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 849929-SN74LVC1G123DCUT
Series: 74LVC
Features: Monostable Multivibrator 18.5 ns
Package: Reel - TR
Family Name: 74LVC1G123
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVC1G123DCUTE4, 296-26594-6, SN74LVC1G123DCUT-ND, 296-26594-1, 296-26594-2, 74LVC1G123DCUTE4-ND, -296-26594-1-ND

Buy Now Datasheet
Multivibrators - 296-26594-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-26594-2-ND
Multivibrators 296-26594-2-ND
Monostable Multivibrator 18.5ns 8-VSSOP

Monostable Multivibrator 18.5ns 8-VSSOP

Buy Now Datasheet
Multivibrators - 296-26594-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-26594-6-ND
Multivibrators 296-26594-6-ND
Monostable Multivibrator 18.5ns 8-VSSOP

Monostable Multivibrator 18.5ns 8-VSSOP

Buy Now Datasheet
Multivibrators - 296-26594-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-26594-1-ND
Multivibrators 296-26594-1-ND
Monostable Multivibrator 18.5ns 8-VSSOP

Monostable Multivibrator 18.5ns 8-VSSOP

Buy Now Datasheet
Multivibrators - SN74LVC1G123DCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LVC1G123DCUT
Multivibrators SN74LVC1G123DCUT
Monostable Multivibrator 18.5 ns 8-VSSOP

Monostable Multivibrator 18.5 ns 8-VSSOP

Buy Now
Multivibrator, Smd, 74Lvc1G123; Logic Family / Base Number Texas Instruments - 40AH5395 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Smd, 74Lvc1G123; Logic Family / Base Number Texas Instruments
40AH5395
Multivibrator, Smd, 74Lvc1G123; Logic Family / Base Number Texas Instruments 40AH5395
MULTIVIBRATOR, SMD, 74LVC1G123; Logic Family / Base Number:74LVC1G123; Multivibrator Type:Retriggerable Monostable; Output Current:32mA; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; RoHS Compliant: Yes

MULTIVIBRATOR, SMD, 74LVC1G123; Logic Family / Base Number:74LVC1G123; Multivibrator Type:Retriggerable Monostable; Output Current:32mA; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site
Multivibrators - SN74LVC1G123DCUT - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74LVC1G123DCUT
Multivibrators SN74LVC1G123DCUT
IC MULTIVIBRATOR 18.5NS 8VSSOP

IC MULTIVIBRATOR 18.5NS 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LVC1G123DCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LVC1G123DCUT
Integrated Circuits (ICs) - Logic - Multivibrators SN74LVC1G123DCUT
IC MULTIVIBRATOR 18.5NS 8VSSOP

IC MULTIVIBRATOR 18.5NS 8VSSOP

Supplier's Site
Logic - Multivibrators - SN74LVC1G123DCUT - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LVC1G123DCUT
Logic - Multivibrators SN74LVC1G123DCUT
IC MULTIVIBRATOR 18.5NS 8VSSOP

IC MULTIVIBRATOR 18.5NS 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 849929-SN74LVC1G123DCUT 296-26594-2-ND SN74LVC1G123DCUT 40AH5395 SN74LVC1G123DCUT SN74LVC1G123DCUT SN74LVC1G123DCUT
Product Name Logic - Logic - Multivibrators - SN74LVC1G123DCUT Multivibrators Multivibrators Multivibrator, Smd, 74Lvc1G123; Logic Family / Base Number Texas Instruments Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Features Schmitt Trigger
Package Type Other; "8-VFSOP (0.091"", 2.30mm Width)" SOP; Other; 8-VFSOP (0.091\", 2.30mm Width) Other; VSSOP Other; 8-VFSOP (0.091", 2.30mm Width) SSOP
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 1.65 V ~ 5.5 V 5.5V 1.65 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221ADR - Texas Instruments
Specs
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP
Logic Family LV-A
View Details
6 suppliers
Single retriggerable monostable multivibrator; Schmitt trigger inputs - 74LVC1G123GT,115 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +6.5
Features Schmitt Trigger; ESD Protection
View Details
6 suppliers
 - 54122W/B - Rochester Electronics
Specs
Package Type Other; CFP
View Details
2 suppliers
Monostable Multivibrator - 160/H,I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details