Texas Instruments Standard Linear and Logic Multivibrators SN74LVC1G123DCTR

Description
Monostable Multivibrator 18.5ns SM8
Request a Quote
Description
Monostable Multivibrator 18.5ns SM8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G123DCTR is a single retriggerable monostable multivibrator designed for operation within a voltage range of 1.65V to 5.5V. It features Schmitt-trigger inputs that accommodate slow input transition rates, ensuring reliable triggering without jitter. The device supports mixed-mode voltage operation and can handle input voltages up to 5.5V, making it versatile for various applications. Output pulse duration can be controlled through external resistors and capacitors, allowing for flexibility in timing applications. The device is capable of producing long output pulses, with a maximum duty cycle of 100%. It includes an overriding clear function to terminate output pulses and provides glitch-free power-up reset on outputs. The SN74LVC1G123DCTR is suitable for a wide range of applications, including AV receivers, digital video cameras, and personal navigation devices. It is available in multiple package types, including SSOP, VSSOP, and DSBGA, with a compact footprint. The device also offers robust ESD protection and latch-up performance, making it a reliable choice for engineers looking for a monostable multivibrator solution.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G123DCTR is a single retriggerable monostable multivibrator designed for operation within a voltage range of 1.65V to 5.5V. It features Schmitt-trigger inputs that accommodate slow input transition rates, ensuring reliable triggering without jitter. The device supports mixed-mode voltage operation and can handle input voltages up to 5.5V, making it versatile for various applications. Output pulse duration can be controlled through external resistors and capacitors, allowing for flexibility in timing applications. The device is capable of producing long output pulses, with a maximum duty cycle of 100%. It includes an overriding clear function to terminate output pulses and provides glitch-free power-up reset on outputs. The SN74LVC1G123DCTR is suitable for a wide range of applications, including AV receivers, digital video cameras, and personal navigation devices. It is available in multiple package types, including SSOP, VSSOP, and DSBGA, with a compact footprint. The device also offers robust ESD protection and latch-up performance, making it a reliable choice for engineers looking for a monostable multivibrator solution.

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 296-18758-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-18758-1-ND
Multivibrators 296-18758-1-ND
Monostable Multivibrator 18.5ns SM8

Monostable Multivibrator 18.5ns SM8

Buy Now Datasheet
Multivibrators - 296-18758-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-18758-2-ND
Multivibrators 296-18758-2-ND
Monostable Multivibrator 18.5ns SM8

Monostable Multivibrator 18.5ns SM8

Buy Now Datasheet
Multivibrators - 296-18758-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-18758-6-ND
Multivibrators 296-18758-6-ND
Monostable Multivibrator 18.5ns SM8

Monostable Multivibrator 18.5ns SM8

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LVC1G123DCTR - 030298-SN74LVC1G123DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LVC1G123DCTR
030298-SN74LVC1G123DCTR
Logic - Logic - Multivibrators - SN74LVC1G123DCTR 030298-SN74LVC1G123DCTR
Manufacturer: Texas Instruments Win Source Part Number: 030298-SN74LVC1G123D CTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Propagation Delay: 18.5ns Family Name: SN74LVC1G123 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SM8 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G123DP-Q100H ; 74LVC1G123DP-Q100 ; 74LVC1G123DP; 74LVC1G123DP,125; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan , Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030298-SN74LVC1G123DCTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Propagation Delay: 18.5ns
Family Name: SN74LVC1G123
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SM8
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G123DP-Q100H ; 74LVC1G123DP-Q100 ; 74LVC1G123DP; 74LVC1G123DP,125;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: Japan , Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Multivibrator, Smd, Ssop8, 3.3V,reel; Msl Texas Instruments - 42AH2004 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Multivibrator, Smd, Ssop8, 3.3V,reel; Msl Texas Instruments
42AH2004
Ic, Multivibrator, Smd, Ssop8, 3.3V,reel; Msl Texas Instruments 42AH2004
IC, MULTIVIBRATOR, SMD, SSOP8, 3.3V,REEL; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, MULTIVIBRATOR, SMD, SSOP8, 3.3V,REEL; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Ic, Multivibrator, Smd, Ssop8, 3.3V,reel; Logic Family / Base Number Texas Instruments - 34AH2717 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Multivibrator, Smd, Ssop8, 3.3V,reel; Logic Family / Base Number Texas Instruments
34AH2717
Ic, Multivibrator, Smd, Ssop8, 3.3V,reel; Logic Family / Base Number Texas Instruments 34AH2717
IC, MULTIVIBRATOR, SMD, SSOP8, 3.3V,REEL; Logic Family / Base Number:74LVC1G123; Multivibrator Type:Retriggerable Monostable; Output Current:32mA; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of RoHS Compliant: Yes

IC, MULTIVIBRATOR, SMD, SSOP8, 3.3V,REEL; Logic Family / Base Number:74LVC1G123; Multivibrator Type:Retriggerable Monostable; Output Current:32mA; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of RoHS Compliant: Yes

Supplier's Site
Multivibrators - SN74LVC1G123DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LVC1G123DCTR
Multivibrators SN74LVC1G123DCTR
Monostable Multivibrator 18.5 ns SM8

Monostable Multivibrator 18.5 ns SM8

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LVC1G123DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LVC1G123DCTR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LVC1G123DCTR
IC MULTIVIBRATOR 18.5NS SM8

IC MULTIVIBRATOR 18.5NS SM8

Supplier's Site
Logic - Multivibrators - SN74LVC1G123DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LVC1G123DCTR
Logic - Multivibrators SN74LVC1G123DCTR
IC MULTIVIBRATOR 18.5NS SM8

IC MULTIVIBRATOR 18.5NS SM8

Supplier's Site Datasheet
Multivibrators - SN74LVC1G123DCTR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74LVC1G123DCTR
Multivibrators SN74LVC1G123DCTR
IC MULTIVIBRATOR 18.5NS SM8

IC MULTIVIBRATOR 18.5NS SM8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 296-18758-1-ND 030298-SN74LVC1G123DCTR 42AH2004 34AH2717 SN74LVC1G123DCTR SN74LVC1G123DCTR SN74LVC1G123DCTR SN74LVC1G123DCTR
Product Name Multivibrators Logic - Logic - Multivibrators - SN74LVC1G123DCTR Ic, Multivibrator, Smd, Ssop8, 3.3V,reel; Msl Texas Instruments Ic, Multivibrator, Smd, Ssop8, 3.3V,reel; Logic Family / Base Number Texas Instruments Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Features Schmitt Trigger
Package Type Other; "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" Other; SM8 Other; SSOP SOP; SSOP; Other; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width) Other; 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 1.65 V ~ 5.5 V 5.5V 1.65 V ~ 5.5 V 1.65 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Single retriggerable monostable multivibrator; Schmitt trigger inputs - 74LVC1G123DP-Q100H - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +6.5
Features Schmitt Trigger; ESD Protection
View Details
7 suppliers
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221ADGVR - Texas Instruments
Specs
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP
Logic Family LV-A
View Details
6 suppliers
Logic - Multivibrators - 74LS123FP-E - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Monostable Multivibrator - 362/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 5.5 V
Package Type DIP
Number of units in IC 1
View Details