LVC/LCX/Z SERIES, 2-INPUT AND GATE, PBGA5, MO-211EA, DSBGA-5 Product overview: SN74LVC1G08YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08YEAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 104096-SN74LVC1G08YE
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-DSBGA
Dimension: 5-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
AND Gate IC 1 Channel 5-DSBGA (1.4x0.9)
IC GATE AND 1CH 2-INP 5-DSBGA
IC GATE AND 1CH 2-INP 5DSBGA
AND Gate IC 1 Channel 5-DSBGA (1.4x0.9)
IC GATE AND 1CH 2-INP 5DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC1G08YEAR | 104096-SN74LVC1G08YEAR | 296-12474-2-ND | 815-SN74LVC1G08YEAR | SN74LVC1G08YEAR | SN74LVC1G08YEAR | SN74LVC1G08YEAR |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - SN74LVC1G08YEAR | Gates and Inverters | IC GATE AND 1CH 2-INP 5-DSBGA | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND; AND GATE | NOT; AND; AND Gate | AND | AND | NOT; AND | AND; AND Gate | AND |
| Supply Voltage | 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.8V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 4 ns | 4 ns | 4 ns | 4 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |