IC AND 1-CIR 2-IN 5-X2SON
IC AND 1-CIR 2-IN 5-X2SON
IC AND 1-CIR 2-IN 5-X2SON
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 296-SN74LVC1G08BDTXRQ1DKR-ND |
| Product Name | Gates and Inverters |
| Gate Type | AND |
| Supply Voltage | 1.1V ~ 5.5V |
| Inputs | 2 |
| Propagation Delay | 5 ns |
| Low Level Output Current (Sink) | 32 mA |