Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07YZPR SN74LVC1G07YZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255511-SN74LVC1G07Y ZPR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-XFBGA, DSBGA Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74LVC1G07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 5-DSBGA, 5-WCSP (1.4x0.9) Alternative Parts (Cross-Reference): RD74LVC1G07WPE; 74LVC1G07FW5-7; 74LVC1G07FS3-7; Introduction Date: June 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255511-SN74LVC1G07Y ZPR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-XFBGA, DSBGA Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74LVC1G07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 5-DSBGA, 5-WCSP (1.4x0.9) Alternative Parts (Cross-Reference): RD74LVC1G07WPE; 74LVC1G07FW5-7; 74LVC1G07FS3-7; Introduction Date: June 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07YZPR - 1255511-SN74LVC1G07YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07YZPR
1255511-SN74LVC1G07YZPR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07YZPR 1255511-SN74LVC1G07YZPR
Manufacturer: Texas Instruments Win Source Part Number: 1255511-SN74LVC1G07Y ZPR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-XFBGA, DSBGA Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74LVC1G07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 5-DSBGA, 5-WCSP (1.4x0.9) Alternative Parts (Cross-Reference): RD74LVC1G07WPE; 74LVC1G07FW5-7; 74LVC1G07FS3-7; Introduction Date: June 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255511-SN74LVC1G07YZPR
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-XFBGA, DSBGA
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74LVC1G07
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Alternative Parts (Cross-Reference): RD74LVC1G07WPE; 74LVC1G07FW5-7; 74LVC1G07FS3-7;
Introduction Date: June 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1255511-SN74LVC1G07YZPR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07YZPR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL81486IBZ-T - 875799-ISL81486IBZ-T - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details