BUFFER/DRIVER, AEC-Q100, SOT-23-5; Logic Family / Base Number:74LVC1G07; Logic Device Type:Buffer, Driver; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; Logic ICRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9495 |
| Product Name | Buffer/driver, Aec-Q100, Sot-23-5; Logic Family / Base Number Texas Instruments |