BUFFER/DRIVER, OPEN DRAIN O/P, SC-70-5; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVC1G07; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes
Buffers & Line Drivers Mil Enhance Sgl Buffer/Driver
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7594 | SN74LVC1G07MDCKREP |
| Product Name | Buffer/driver, Open Drain O/p, Sc-70-5; Logic Device Type Texas Instruments | Buffers & Line Drivers |