Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC1G07DRY2

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1.45x1)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1.45x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC1G07DRY2TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC1G07DRY2TR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC1G07DRY2TR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1.45x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1.45x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC1G07DRY2DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC1G07DRY2DKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC1G07DRY2DKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1.45x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1.45x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC1G07DRY2CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC1G07DRY2CT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC1G07DRY2CT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1.45x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1.45x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259445-SN74LVC1G07DRY2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259445-SN74LVC1G07DRY2
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259445-SN74LVC1G07DRY2
Win Source Part Number: 1259445-SN74LVC1G07D RY2 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC1G07DRY2,296- SN74LVC1G07DRY2TR,29 6-SN74LVC1G07DRY2DKR ,296-SN74LVC1G07DRY2 CT Base Product Number: 74LVC1G07

Win Source Part Number: 1259445-SN74LVC1G07DRY2
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVC1G07DRY2,296-SN74LVC1G07DRY2TR,296-SN74LVC1G07DRY2DKR,296-SN74LVC1G07DRY2CT
Base Product Number: 74LVC1G07

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07DRY2 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G07DRY2
Buffers, Drivers, Receivers, Transceivers SN74LVC1G07DRY2
IC BUFFER NON-INVERT 5.5V 6SON

IC BUFFER NON-INVERT 5.5V 6SON

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC1G07DRY2
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G07DRY2
IC BUFFER NON-INVERT 5.5V 6SON

IC BUFFER NON-INVERT 5.5V 6SON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-SN74LVC1G07DRY2TR-ND 1259445-SN74LVC1G07DRY2 SN74LVC1G07DRY2 SN74LVC1G07DRY2
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data