BUFFER/LINE DRIVER, NON-INVERT, SOT553-5; Logic Family / Base Number:74LVC1G07; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOT-553; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Buffers & Line Drivers Sngl Bffr/Drvr
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 28AH5100 | SN74LVC1G07DRLR |
| Product Name | Buffer/line Driver, Non-Invert, Sot553-5; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |