Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 4-X2SON (0.8x0.8)
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 4-X2SON (0.8x0.8)
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 4-X2SON (0.8x0.8)
Win Source Part Number: 1259321-SN74LVC1G07D
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: 4-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-37759-6,TEXTISSN
Base Product Number: 74LVC1G07
IC BUF NON-INVERT 5.5V 4X2SON
IC BUF NON-INVERT 5.5V 4X2SON
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-37759-6-ND | 1259321-SN74LVC1G07DPWR | SN74LVC1G07DPWR | SN74LVC1G07DPWR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |