Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 1100353-SN74LVC1G07D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | SN74LVC1G07DCKTE4-ND | 1100353-SN74LVC1G07DCKTE4 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07DCKTE4 |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |