Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07DBVT SN74LVC1G07DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 030292-SN74LVC1G07DB VT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030292-SN74LVC1G07DB VT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07DBVT - 030292-SN74LVC1G07DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07DBVT
030292-SN74LVC1G07DBVT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07DBVT 030292-SN74LVC1G07DBVT
Manufacturer: Texas Instruments Win Source Part Number: 030292-SN74LVC1G07DB VT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030292-SN74LVC1G07DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-26590-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-26590-6-ND
Buffers, Drivers, Receivers, Transceivers 296-26590-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-26590-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-26590-1-ND
Buffers, Drivers, Receivers, Transceivers 296-26590-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-26590-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-26590-2-ND
Buffers, Drivers, Receivers, Transceivers 296-26590-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07DBVT - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G07DBVT
Buffers, Drivers, Receivers, Transceivers SN74LVC1G07DBVT
IC BUF NON-INVERT 5.5V SOT23-5

IC BUF NON-INVERT 5.5V SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 030292-SN74LVC1G07DBVT 296-26590-6-ND SN74LVC1G07DBVT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07DBVT Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

BUF11705 22-V Supply, 10+1 Channel Gamma Correction Buffer - BUF11705AIPWPR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 7 to 22 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
6 suppliers
High-Performance Buffers - SiT92114AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 800-2161-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details