IC, BUFFER/DRIVER, SMD, SOT-23-5; Logic Family / Base Number:74LVC1G07; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
Buffers & Line Drivers SNGL Buffer/Driver
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 28AH5098 | SN74LVC1G07DBVT |
| Product Name | Ic, Buffer/driver, Smd, Sot-23-5; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |