Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 065635-SN74LVC1G07DB
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC BUF NON-INVERT 5.5V SOT23-5
IC BUF NON-INVERT 5.5V SOT23-5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-35935-6-ND | 065635-SN74LVC1G07DBVRG4 | SN74LVC1G07DBVRG4 | SN74LVC1G07DBVRG4 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07DBVRG4 | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |