IC BUF NON-INVERT 5.5V SOT23-5
Manufacturer: Texas Instruments
Win Source Part Number: 007194-SN74LVC1G07DB
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74LVC1G07
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LX1G07S; 74LX1G07STR; 74LVCE1G07W5-7; 74LVC1G07GV,125;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Consumer Electronics, Computers & Computer Peripherals, Audio, Sensing & Instrumentation, Portable Devices, Imaging, Video & Vision
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
| ODG (Origin Data Global) | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | SN74LVC1G07DBVR | 007194-SN74LVC1G07DBVR | 296-8485-1-ND |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07DBVR | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 |