Win Source Part Number: 1259405-SN74LVC1G06Y
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 4-UFBGA, DSBGA
Supplier Device Package: 4-DSBGA (0.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC1G
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 1259405-SN74LVC1G06YZTR |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts |