Texas Instruments High-Performance Analog Gates and Inverters SN74LVC1G06YZAR

Description
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)
Request a Quote Datasheet
Description
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-14356-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14356-2-ND
Gates and Inverters 296-14356-2-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G06YZAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G06YZAR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G06YZAR
IC INVERTER 1CH 1-INP 5DSBGA

IC INVERTER 1CH 1-INP 5DSBGA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates
Product Number 296-14356-2-ND SN74LVC1G06YZAR
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT
Supply Voltage 1.65V ~ 5.5V
Output Type Open Drain
Inputs 1
Propagation Delay 3.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1G00GW,165-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details