Texas Instruments High-Performance Analog Logic IC SN74LVC1G06YEAR

Description
LVC/LCX/Z SERIES, 1-INPUT INVERT GATE, BGA5, MO-211EA, DSBGA-5 Product overview: SN74LVC1G06YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06YEAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LVC/LCX/Z SERIES, 1-INPUT INVERT GATE, BGA5, MO-211EA, DSBGA-5 Product overview: SN74LVC1G06YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06YEAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVC/LCX/Z SERIES, 1-INPUT INVERT GATE, BGA5, MO-211EA, DSBGA-5 Product overview: SN74LVC1G06YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06YEAR can be used for catalog matching and distributor lookup.

LVC/LCX/Z SERIES, 1-INPUT INVERT GATE, BGA5, MO-211EA, DSBGA-5 Product overview: SN74LVC1G06YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06YEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14292-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14292-2-ND
Gates and Inverters 296-14292-2-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Logic Gates Logic Gates
Product Number 705-SN74LVC1G06YEAR 296-14292-2-ND
Product Name Logic IC Gates and Inverters
Gate Type Buffer, Inverter NOT
Supply Voltage 5.5V 1.65V ~ 5.5V
Inputs 1 1
Propagation Delay 3 ns 3.5 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307QCX - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details
Gates and Inverters - 1727-3135-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Dual I/O Arbiter - MYXAF54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1460944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details