Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74LVC1G06MDCKREP SN74LVC1G06MDCKREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 130361-SN74LVC1G06MD CKREP Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 130361-SN74LVC1G06MD CKREP Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC1G06MDCKREP - 130361-SN74LVC1G06MDCKREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G06MDCKREP
130361-SN74LVC1G06MDCKREP
Logic - Logic - Gates and Inverters - SN74LVC1G06MDCKREP 130361-SN74LVC1G06MDCKREP
Manufacturer: Texas Instruments Win Source Part Number: 130361-SN74LVC1G06MD CKREP Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 130361-SN74LVC1G06MDCKREP
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enhanced Product Single Inverter Buffer/Driver With Open-Drain Output 5-SC70 -55 to 125 - 815-SN74LVC1G06MDCKREP - Utmel Electronic Limited
Hong Kong, China
Enhanced Product Single Inverter Buffer/Driver With Open-Drain Output 5-SC70 -55 to 125
815-SN74LVC1G06MDCKREP
Enhanced Product Single Inverter Buffer/Driver With Open-Drain Output 5-SC70 -55 to 125 815-SN74LVC1G06MDCKREP
Enhanced Product Single Inverter Buffer/Driver With Open-Drain Output 5-SC70 -55 to 125

Enhanced Product Single Inverter Buffer/Driver With Open-Drain Output 5-SC70 -55 to 125

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G06MDCKREP - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G06MDCKREP
Buffers, Drivers, Receivers, Transceivers SN74LVC1G06MDCKREP
IC BUFFER INVERT 5.5V SC70-5

IC BUFFER INVERT 5.5V SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Buffer Amplifiers Amplifier and Comparator Chips
Product Number 130361-SN74LVC1G06MDCKREP 815-SN74LVC1G06MDCKREP SN74LVC1G06MDCKREP
Product Name Logic - Logic - Gates and Inverters - SN74LVC1G06MDCKREP Enhanced Product Single Inverter Buffer/Driver With Open-Drain Output 5-SC70 -55 to 125 Buffers, Drivers, Receivers, Transceivers
Package Type SC-70; SC-70-5 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 5407/BCA - Rochester Electronics
Rochester Electronics
Specs
RoHS Compliant RoHS
Package Type DIP; CDIP; CDIP14
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL1516AIYZ-T7 - 982164-EL1516AIYZ-T7 - Win Source Electronics
Specs
RoHS Compliant RoHS
Bandwidth 350 MHz
Slew Rate 128 V/µs
View Details
2 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details