Win Source Part Number: 1259449-SN74LVC1G06D
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-29048-1,296-290
Base Product Number: 74LVC1G06
IC BUFFER INVERT 5.5V 6SON
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1259449-SN74LVC1G06DSFR | SN74LVC1G06DSFR |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts |