Single Inverter Buffer/Driver With Open-Drain Output 5-X2SON -40 to 85 Product overview: SN74LVC1G06DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06DPWR can be used for catalog matching and distributor lookup.
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-X2SON (0.8x0.8)
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-X2SON (0.8x0.8)
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-X2SON (0.8x0.8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC1G06DPWR | 296-47923-2-ND |
| Product Name | Logic IC | Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT |
| Logic Family | LVC/LCX/Z | |
| Inputs | 1 | 1 |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| Supply Voltage | 1.65V ~ 5.5V |