Texas Instruments High-Performance Analog Electronic Wholesale - SN74LVC1G06DCKT SN74LVC1G06DCKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255506-SN74LVC1G06D CKT Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Open Drain Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC1G06 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LVC1G06ADY8; 74LVC1G06ADY; 74LVCE1G06SE-7; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255506-SN74LVC1G06D CKT Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Open Drain Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC1G06 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LVC1G06ADY8; 74LVC1G06ADY; 74LVCE1G06SE-7; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74LVC1G06DCKT - 1255506-SN74LVC1G06DCKT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LVC1G06DCKT
1255506-SN74LVC1G06DCKT
Electronic Wholesale - SN74LVC1G06DCKT 1255506-SN74LVC1G06DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1255506-SN74LVC1G06D CKT Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Open Drain Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC1G06 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LVC1G06ADY8; 74LVC1G06ADY; 74LVCE1G06SE-7; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255506-SN74LVC1G06DCKT
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Open Drain
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC1G06
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LVC1G06ADY8; 74LVC1G06ADY; 74LVCE1G06SE-7;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G06DCKT - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G06DCKT
Buffers, Drivers, Receivers, Transceivers SN74LVC1G06DCKT
IC BUFFER INVERT 5.5V SC70-5

IC BUFFER INVERT 5.5V SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 1255506-SN74LVC1G06DCKT SN74LVC1G06DCKT
Product Name Electronic Wholesale - SN74LVC1G06DCKT Buffers, Drivers, Receivers, Transceivers
Package Type SC-70; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
Microphones - IM73A135V01XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
View Details
3.8GHz 8W Rf Amplifier - 860-QPA3810TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details