Texas Instruments High-Performance Analog Electronic Wholesale - SN74LVC1G06DCKRG4 SN74LVC1G06DCKRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255505-SN74LVC1G06D CKRG4 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: 74LVC1G06 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255505-SN74LVC1G06D CKRG4 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: 74LVC1G06 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74LVC1G06DCKRG4 - 1255505-SN74LVC1G06DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LVC1G06DCKRG4
1255505-SN74LVC1G06DCKRG4
Electronic Wholesale - SN74LVC1G06DCKRG4 1255505-SN74LVC1G06DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255505-SN74LVC1G06D CKRG4 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: 74LVC1G06 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255505-SN74LVC1G06DCKRG4
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVC1G06
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G06DCKRG4 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G06DCKRG4
Buffers, Drivers, Receivers, Transceivers SN74LVC1G06DCKRG4
IC BUFFER INVERT 5.5V SC70-5

IC BUFFER INVERT 5.5V SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 1255505-SN74LVC1G06DCKRG4 SN74LVC1G06DCKRG4
Product Name Electronic Wholesale - SN74LVC1G06DCKRG4 Buffers, Drivers, Receivers, Transceivers
Package Type SC-70; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

18 GHz Rf Amplifier - 860-CMD264 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9089503M2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details
Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088102M2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC,SOIC
View Details