Manufacturer: Texas Instruments
Win Source Part Number: 030291-SN74LVC1G06DC
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC1G06
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVCE1G06SE-7; 74LVC1G06ADY8; 74LVC1G06ADY;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Consumer Electronics, Computers & Computer Peripherals, Sensing & Instrumentation, Portable Devices, Audio
IC BUFFER INVERT 5.5V SC70-5
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 030291-SN74LVC1G06DCKR | SN74LVC1G06DCKR |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC1G06DCKR | Buffers, Drivers, Receivers, Transceivers |
| Package Type | SC-70; SC-70-5 | SC-70; Surface Mount |