Buffers & Line Drivers Single Invert w/OD
74LVC SINGLE GATE, SMD, 74LVC1G06; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74LVC1G06; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; LogicRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC1G06DBVR | 33AH4911 |
| Product Name | Buffers & Line Drivers | 74Lvc Single Gate, Smd, 74Lvc1G06; Logic Device Type Texas Instruments |