Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74LVC1G06DBVR SN74LVC1G06DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030290-SN74LVC1G06DB VR Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC1G06 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G06W5-7; 74LVCE1G06W5-7; 74LVC1G06GV; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Sensing & Instrumentation, Portable Devices, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030290-SN74LVC1G06DB VR Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC1G06 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G06W5-7; 74LVCE1G06W5-7; 74LVC1G06GV; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Sensing & Instrumentation, Portable Devices, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC1G06DBVR - 030290-SN74LVC1G06DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G06DBVR
030290-SN74LVC1G06DBVR
Logic - Logic - Gates and Inverters - SN74LVC1G06DBVR 030290-SN74LVC1G06DBVR
Manufacturer: Texas Instruments Win Source Part Number: 030290-SN74LVC1G06DB VR Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC1G06 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G06W5-7; 74LVCE1G06W5-7; 74LVC1G06GV; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Sensing & Instrumentation, Portable Devices, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 030290-SN74LVC1G06DBVR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC1G06
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G06W5-7; 74LVCE1G06W5-7; 74LVC1G06GV;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Sensing & Instrumentation, Portable Devices, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Signal Processing

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G06DBVR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G06DBVR
Buffers, Drivers, Receivers, Transceivers SN74LVC1G06DBVR
IC BUFFER INVERT 5.5V SOT23-5

IC BUFFER INVERT 5.5V SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 030290-SN74LVC1G06DBVR SN74LVC1G06DBVR
Product Name Logic - Logic - Gates and Inverters - SN74LVC1G06DBVR Buffers, Drivers, Receivers, Transceivers
Package Type SOT; SOT23; SOT-23-5 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Comparators - 74AC521SJX - Lingto Electronic Limited
Specs
Device Type Comparators
View Details
Op Amps - 2448562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Analog - MTLT1002AQD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details