Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74LVC1G04YZVR SN74LVC1G04YZVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030289-SN74LVC1G04YZ VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-DSBGA (0.9x0.9) Dimension: 4-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030289-SN74LVC1G04YZ VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-DSBGA (0.9x0.9) Dimension: 4-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC1G04YZVR - 030289-SN74LVC1G04YZVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G04YZVR
030289-SN74LVC1G04YZVR
Logic - Logic - Gates and Inverters - SN74LVC1G04YZVR 030289-SN74LVC1G04YZVR
Manufacturer: Texas Instruments Win Source Part Number: 030289-SN74LVC1G04YZ VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-DSBGA (0.9x0.9) Dimension: 4-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 030289-SN74LVC1G04YZVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-DSBGA (0.9x0.9)
Dimension: 4-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 296-21055-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21055-2-ND
Gates and Inverters 296-21055-2-ND
Inverter IC 1 Channel 4-DSBGA (0.88x0.88)

Inverter IC 1 Channel 4-DSBGA (0.88x0.88)

Buy Now Datasheet
Gates and Inverters - 296-21055-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21055-6-ND
Gates and Inverters 296-21055-6-ND
Inverter IC 1 Channel 4-DSBGA (0.88x0.88)

Inverter IC 1 Channel 4-DSBGA (0.88x0.88)

Buy Now Datasheet
Gates and Inverters - 296-21055-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21055-1-ND
Gates and Inverters 296-21055-1-ND
Inverter IC 1 Channel 4-DSBGA (0.88x0.88)

Inverter IC 1 Channel 4-DSBGA (0.88x0.88)

Buy Now Datasheet
5.5V Logic IC - 705-SN74LVC1G04YZVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G04YZVR
5.5V Logic IC 705-SN74LVC1G04YZVR
1-Bit CMOS Inverter IC, 3.7ns, 5.5V, -40 to 125°C, SMT Product overview: SN74LVC1G04YZVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04YZVR can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter IC, 3.7ns, 5.5V, -40 to 125°C, SMT Product overview: SN74LVC1G04YZVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04YZVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G04YZVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G04YZVR
Gates and Inverters SN74LVC1G04YZVR
Inverter IC 1 Channel 4-DSBGA (0.88x0.88)

Inverter IC 1 Channel 4-DSBGA (0.88x0.88)

Buy Now
Logic - Gates and Inverters - SN74LVC1G04YZVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G04YZVR
Logic - Gates and Inverters SN74LVC1G04YZVR
IC INVERTER 1CH 1-INP 4DSBGA

IC INVERTER 1CH 1-INP 4DSBGA

Supplier's Site Datasheet
Inverter, Single, 1 I/p, Dsbga-4; Logic Family / Base Number Texas Instruments - 26AJ9490 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Single, 1 I/p, Dsbga-4; Logic Family / Base Number Texas Instruments
26AJ9490
Inverter, Single, 1 I/p, Dsbga-4; Logic Family / Base Number Texas Instruments 26AJ9490
INVERTER, SINGLE, 1 I/P, DSBGA-4; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:DSBGA; No. of Pins:4Pins; Logic IC RoHS Compliant: Yes

INVERTER, SINGLE, 1 I/P, DSBGA-4; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:DSBGA; No. of Pins:4Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G04YZVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G04YZVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G04YZVR
IC INVERTER 1CH 1-INP 4DSBGA

IC INVERTER 1CH 1-INP 4DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 030289-SN74LVC1G04YZVR 296-21055-2-ND 705-SN74LVC1G04YZVR SN74LVC1G04YZVR SN74LVC1G04YZVR 26AJ9490 SN74LVC1G04YZVR
Product Name Logic - Logic - Gates and Inverters - SN74LVC1G04YZVR Gates and Inverters 5.5V Logic IC Gates and Inverters Logic - Gates and Inverters Inverter, Single, 1 I/p, Dsbga-4; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Buffer, Inverter NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 5.5V
Inputs 1 1 1 1 1
Propagation Delay 3.7 ns 3.7 ns 3.7 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic - Gates and Inverters - 5409FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details