Manufacturer: Texas Instruments
Win Source Part Number: 795090-SN74LVC1G04YZ
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 5-XFBGA, DSBGA
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Part Status: Obsolete(EOL)
Family Name: SN74LVC1G04
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LX1G04BJR; RD74LVC1G04WPE; HD74LVC1G04CLE; HD74LVC1G04CPE;
Introduction Date: April 01, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 795090-SN74LVC1G04YZTR |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC1G04YZTR |