Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
1-Bit CMOS Inverter IC, 1.65-5.5V, 3.7ns, 32mA, SMT Product overview: SN74LVC1G04YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04YZPR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
IC INVERTER 1CH 1-INP 5DSBGA
IC INVERTER 1CH 1-INP 5DSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-14355-2-ND | 705-SN74LVC1G04YZPR | SN74LVC1G04YZPR | SN74LVC1G04YZPR | SN74LVC1G04YZPR |
| Product Name | Gates and Inverters | 5.5V 32mA Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 3.7 ns | 3.7 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |