LVC/LCX/Z SERIES, 1-INPUT INVERT GATE, PBGA5, MO-211EA, DSBGA-5 Product overview: SN74LVC1G04YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04YEAR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
Manufacturer: Texas Instruments
Win Source Part Number: 1255503-SN74LVC1G04Y
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 5-XFBGA, DSBGA
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Part Status: Obsolete(EOL)
Family Name: SN74LVC1G04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): HD74LVC1G04CLE; HD74LVC1G04CPE; HD74LVC1G04CP;
Introduction Date: February 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC INVERTER 1CH 1-INP 5DSBGA
IC INVERTER 1CH 1-INP 5DSBGA
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC1G04YEAR | 296-13250-2-ND | 1255503-SN74LVC1G04YEAR | SN74LVC1G04YEAR | SN74LVC1G04YEAR | SN74LVC1G04YEAR |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LVC1G04YEAR | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 3.7 ns | 3.7 ns | 3.7 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |