Texas Instruments High-Performance Analog 5.5V Logic IC SN74LVC1G04DSF2

Description
1-Bit CMOS Inverter IC, 1.65-5.5V, 7.5ns, SON Product overview: SN74LVC1G04DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DSF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Bit CMOS Inverter IC, 1.65-5.5V, 7.5ns, SON Product overview: SN74LVC1G04DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DSF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G04DSF2
5.5V Logic IC 705-SN74LVC1G04DSF2
1-Bit CMOS Inverter IC, 1.65-5.5V, 7.5ns, SON Product overview: SN74LVC1G04DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DSF2 can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter IC, 1.65-5.5V, 7.5ns, SON Product overview: SN74LVC1G04DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DSF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-29564-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29564-6-ND
Gates and Inverters 296-29564-6-ND
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-29564-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29564-2-ND
Gates and Inverters 296-29564-2-ND
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-29564-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29564-1-ND
Gates and Inverters 296-29564-1-ND
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G04DSF2 - 1255501-SN74LVC1G04DSF2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G04DSF2
1255501-SN74LVC1G04DSF2
Logic - Logic - Gates and Inverters - SN74LVC1G04DSF2 1255501-SN74LVC1G04DSF2
Manufacturer: Texas Instruments Win Source Part Number: 1255501-SN74LVC1G04D SF2 Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: 74LVC1G04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 3.7ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255501-SN74LVC1G04DSF2
Packaging: Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVC1G04
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 3.7ns at 5V, 50pF

Buy Now
Inverter Gate, Single, 6Son; Logic Family / Base Number Texas Instruments - 26AJ9488 - Newark, An Avnet Company
Chicago, IL, United States
Inverter Gate, Single, 6Son; Logic Family / Base Number Texas Instruments
26AJ9488
Inverter Gate, Single, 6Son; Logic Family / Base Number Texas Instruments 26AJ9488
INVERTER GATE, SINGLE, 6SON; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter Gate; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SON; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

INVERTER GATE, SINGLE, 6SON; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter Gate; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SON; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74LVC1G04DSF2
Logic ICs >> Inverters SN74LVC1G04DSF2
1 3.7ns@5V,50pF 10uA 1.65V~5.5V SON-6(1x1) Inverters ROHS

1 3.7ns@5V,50pF 10uA 1.65V~5.5V SON-6(1x1) Inverters ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G04DSF2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G04DSF2
Gates and Inverters SN74LVC1G04DSF2
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G04DSF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G04DSF2
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G04DSF2
IC INVERTER 1CH 1-INP 6SON

IC INVERTER 1CH 1-INP 6SON

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G04DSF2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G04DSF2
Logic - Gates and Inverters SN74LVC1G04DSF2
IC INVERTER 1CH 1-INP 6SON

IC INVERTER 1CH 1-INP 6SON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC1G04DSF2 296-29564-6-ND 1255501-SN74LVC1G04DSF2 26AJ9488 SN74LVC1G04DSF2 SN74LVC1G04DSF2 SN74LVC1G04DSF2 SN74LVC1G04DSF2
Product Name 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G04DSF2 Inverter Gate, Single, 6Son; Logic Family / Base Number Texas Instruments Logic ICs >> Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT; Inverter NOT; Inverter Gate NOT NOT; Inverter NOT NOT
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V~5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 1 1 1 1 1
Propagation Delay 7.5 ns 3.7 ns 3.7 ns 3.7 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Quad 2-input AND gate - 74AHC08PW/G400J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details