Single Inverter 6-SON -40 to 125 Product overview: SN74LVC1G04DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DRY2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257715-SN74LVC1G04D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-40548-6,-296-405
Base Product Number: 74LVC1G04
Inverter IC 1 Channel 6-SON (1.45x1)
Inverter IC 1 Channel 6-SON (1.45x1)
Inverter IC 1 Channel 6-SON (1.45x1)
Inverter IC 1 Channel 6-SON (1.45x1)
IC INVERTER 1CH 1-INP 6SON
IC INVERTER 1CH 1-INP 6SON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC1G04DRY2 | 1257715-SN74LVC1G04DRY2 | 296-40548-2-ND | SN74LVC1G04DRY2 | SN74LVC1G04DRY2 | SN74LVC1G04DRY2 |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 3.7 ns | 3.7 ns | 3.7 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| IC Package Type | Other; SON | Other; 6-UFDFN | Other; 6-UFDFN |