Manufacturer: Texas Instruments
Win Source Part Number: 030287-SN74LVC1G04DR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
1-Bit CMOS Inverter IC, SOT-553, 1.65-5.5V, -40 to 125C Product overview: SN74LVC1G04DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DRLR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SOT-5
Inverter IC 1 Channel SOT-5
Inverter IC 1 Channel SOT-5
IC INVERTER 1CH 1-INP SOT5
IC INVERTER 1CH 1-INP SOT5
IC, SINGLE INVERTER, SOT-553-5; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-553; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 030287-SN74LVC1G04DRLR | 705-SN74LVC1G04DRLR | 296-18008-1-ND | SN74LVC1G04DRLR | SN74LVC1G04DRLR | SN74LVC1G04DRLR | 26AJ9487 |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC1G04DRLR | 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Ic, Single Inverter, Sot-553-5; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter | NOT; Inverter |
| Supply Voltage | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | 5.5V | |
| Inputs | 1 | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 3.7 ns | 3.7 ns | 3.7 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |