Texas Instruments Logic - Logic - Gates and Inverters - SN74LVC1G04DPWR SN74LVC1G04DPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 800836-SN74LVC1G04DP WR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Supplier Device Package: 4-XDFN (0.8x0.8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-XFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 3.7ns at 5V, 50pF Part Number Series: 74LVC1G04
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 800836-SN74LVC1G04DP WR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Supplier Device Package: 4-XDFN (0.8x0.8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-XFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 3.7ns at 5V, 50pF Part Number Series: 74LVC1G04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC1G04DPWR - 800836-SN74LVC1G04DPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G04DPWR
800836-SN74LVC1G04DPWR
Logic - Logic - Gates and Inverters - SN74LVC1G04DPWR 800836-SN74LVC1G04DPWR
Manufacturer: Texas Instruments Win Source Part Number: 800836-SN74LVC1G04DP WR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Supplier Device Package: 4-XDFN (0.8x0.8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-XFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 3.7ns at 5V, 50pF Part Number Series: 74LVC1G04

Manufacturer: Texas Instruments
Win Source Part Number: 800836-SN74LVC1G04DPWR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Supplier Device Package: 4-XDFN (0.8x0.8)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 4-XFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 3.7ns at 5V, 50pF
Part Number Series: 74LVC1G04

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 800836-SN74LVC1G04DPWR
Product Name Logic - Logic - Gates and Inverters - SN74LVC1G04DPWR
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1922755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
Analog - MTLT1079QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
85KHZ Operational Amplifier IC - 687-LT1178IN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details