Texas Instruments Standard Linear and Logic Gates and Inverters SN74LVC1G04DCKT

Description
Inverter IC 1 Channel SC-70-5
Request a Quote Datasheet
Description
Inverter IC 1 Channel SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-23673-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23673-1-ND
Gates and Inverters 296-23673-1-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-23673-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23673-2-ND
Gates and Inverters 296-23673-2-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-23673-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23673-6-ND
Gates and Inverters 296-23673-6-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC1G04DCKT
5.5V 32mA Logic IC 705-SN74LVC1G04DCKT
1-Bit CMOS Inverter, SC-70, 1.65-5.5V, 32mA Out Product overview: SN74LVC1G04DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DCKT can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter, SC-70, 1.65-5.5V, 32mA Out Product overview: SN74LVC1G04DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G04DCKT - 082399-SN74LVC1G04DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G04DCKT
082399-SN74LVC1G04DCKT
Logic - Logic - Gates and Inverters - SN74LVC1G04DCKT 082399-SN74LVC1G04DCKT
Manufacturer: Texas Instruments Win Source Part Number: 082399-SN74LVC1G04DC KT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082399-SN74LVC1G04DCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G04DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G04DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G04DCKT
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site
Ic, Single Inverter, Smd, Sc-70-5; Logic Family / Base Number Texas Instruments - 28AH5096 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Single Inverter, Smd, Sc-70-5; Logic Family / Base Number Texas Instruments
28AH5096
Ic, Single Inverter, Smd, Sc-70-5; Logic Family / Base Number Texas Instruments 28AH5096
IC, SINGLE INVERTER, SMD, SC-70-5; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic RoHS Compliant: Yes

IC, SINGLE INVERTER, SMD, SC-70-5; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G04DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G04DCKT
Logic - Gates and Inverters SN74LVC1G04DCKT
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G04DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G04DCKT
Gates and Inverters SN74LVC1G04DCKT
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-23673-1-ND 705-SN74LVC1G04DCKT 082399-SN74LVC1G04DCKT SN74LVC1G04DCKT 28AH5096 SN74LVC1G04DCKT SN74LVC1G04DCKT
Product Name Gates and Inverters 5.5V 32mA Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G04DCKT Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Single Inverter, Smd, Sc-70-5; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT; Inverter NOT NOT; Inverter NOT NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 1 1 1 1 1
Propagation Delay 3.7 ns 7.5 ns 3.7 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
 - 54HC133J/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers