Manufacturer: Texas Instruments
Win Source Part Number: 1255500-SN74LVC1G04D
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC1G04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): TC7SZ04FU-J5; TC7SZ04FU(5LGH,F,T);
Introduction Date: February 01, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
1-Input CMOS Inverter, 1.65-5.5V, 3.7ns, SC-70, Tape & Reel Product overview: SN74LVC1G04DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DCKRE
Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
IC INVERTER 1CH 1-INP SC70-5
Inverter IC 1 Channel SC-70-5
IC INVERTER 1CH 1-INP SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1255500-SN74LVC1G04DCKRE4 | 705-SN74LVC1G04DCKRE4 | 296-35933-1-ND | SN74LVC1G04DCKRE4 | SN74LVC1G04DCKRE4 | SN74LVC1G04DCKRE4 |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC1G04DCKRE4 | 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter, Buffer | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 3.7 ns | 3.7 ns | 3.7 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |