Texas Instruments High-Performance Analog Gates and Inverters SN74LVC1G04DCK3

Description
Inverter IC 1 Channel SC-70-5
Request a Quote Datasheet
Description
Inverter IC 1 Channel SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-SN74LVC1G04DCK3TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G04DCK3TR-ND
Gates and Inverters 296-SN74LVC1G04DCK3TR-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G04DCK3DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G04DCK3DKR-ND
Gates and Inverters 296-SN74LVC1G04DCK3DKR-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G04DCK3CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G04DCK3CT-ND
Gates and Inverters 296-SN74LVC1G04DCK3CT-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G04DCK3 - 803807-SN74LVC1G04DCK3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G04DCK3
803807-SN74LVC1G04DCK3
Logic - Logic - Gates and Inverters - SN74LVC1G04DCK3 803807-SN74LVC1G04DCK3
Manufacturer: Texas Instruments Win Source Part Number: 803807-SN74LVC1G04DC K3 Packaging: Reel Part Status: Active Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 9,000

Manufacturer: Texas Instruments
Win Source Part Number: 803807-SN74LVC1G04DCK3
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 9,000

Buy Now
Single Inverter 5-SC70 -40 to 125 Product overview: SN74LVC1G04DCK3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DCK3 can be used for catalog matching and distributor lookup.

Single Inverter 5-SC70 -40 to 125 Product overview: SN74LVC1G04DCK3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DCK3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G04DCK3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G04DCK3
Gates and Inverters SN74LVC1G04DCK3
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74LVC1G04DCK3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G04DCK3
Logic - Gates and Inverters SN74LVC1G04DCK3
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G04DCK3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G04DCK3
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G04DCK3
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-SN74LVC1G04DCK3TR-ND 803807-SN74LVC1G04DCK3 705-SN74LVC1G04DCK3 SN74LVC1G04DCK3 SN74LVC1G04DCK3 SN74LVC1G04DCK3
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G04DCK3 Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 1 1 1
Propagation Delay 3.7 ns 3.7 ns
Low Level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type D-Type Bus Interface
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 54S02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers